Vishay Intertechnology, Inc. RES .68 OHM 1W 1% AXIAL CMF60R68000FNEA

Description
RES .68ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES .68ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .68 OHM 1W 1% AXIAL - CMF60R68000FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .68 OHM 1W 1% AXIAL
CMF60R68000FNEA
RES .68 OHM 1W 1% AXIAL CMF60R68000FNEA
RES .68ohm 1W 1% AXIAL

RES .68ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60R68000FNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60R68000FNEA-ND
Through Hole Resistors CMF60R68000FNEA-ND
680 mOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

680 mOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60R68000FNEA CMF60R68000FNEA-ND
Product Name RES .68 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.6800 ohms 0.6800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details