Vishay Intertechnology, Inc. Through Hole Resistors CMF60R56000FNEB

Description
560 mOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
560 mOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60R56000FNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60R56000FNEB-ND
Through Hole Resistors CMF60R56000FNEB-ND
560 mOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

560 mOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES .56 OHM 1W 1% AXIAL - CMF60R56000FNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .56 OHM 1W 1% AXIAL
CMF60R56000FNEB
RES .56 OHM 1W 1% AXIAL CMF60R56000FNEB
RES .56ohm 1W 1% AXIAL

RES .56ohm 1W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF60R56000FNEB-ND CMF60R56000FNEB
Product Name Through Hole Resistors RES .56 OHM 1W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.5600 ohms 0.5600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistor Mounting Brackets - 1260442 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details