Vishay Intertechnology, Inc. Through Hole Resistors CMF60R56000FNBF

Description
560 mOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
560 mOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60R56000FNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60R56000FNBF-ND
Through Hole Resistors CMF60R56000FNBF-ND
560 mOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

560 mOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF60R56000FNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF60R56000FNBF
Metal Film Resistors - CMF60R56000FNBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf60, 0.56 Ohm, +/1 Percent, 200 Ppm Vishay - 41C9281 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 0.56 Ohm, +/1 Percent, 200 Ppm Vishay
41C9281
Cmf60, 0.56 Ohm, +/1 Percent, 200 Ppm Vishay 41C9281
CMF60, 0.56 Ohm, +/- 1 Percent, 200 ppm

CMF60, 0.56 Ohm, +/- 1 Percent, 200 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60R56000FNBF-ND CMF60R56000FNBF 41C9281
Product Name Through Hole Resistors Metal Film Resistors - Cmf60, 0.56 Ohm, +/1 Percent, 200 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 0.5600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details