Vishay Intertechnology, Inc. RES .27 OHM 1W 1% AXIAL CMF60R27000FNEK

Description
RES .27ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES .27ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .27 OHM 1W 1% AXIAL - CMF60R27000FNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .27 OHM 1W 1% AXIAL
CMF60R27000FNEK
RES .27 OHM 1W 1% AXIAL CMF60R27000FNEK
RES .27ohm 1W 1% AXIAL

RES .27ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60R27000FNEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60R27000FNEK-ND
Through Hole Resistors CMF60R27000FNEK-ND
270 mOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

270 mOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60R27000FNEK CMF60R27000FNEK-ND
Product Name RES .27 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2700 ohms 0.2700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1617567 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers