Vishay Intertechnology, Inc. RES .24 OHM 1W 2% AXIAL CMF60R24000GNR6

Description
RES .24ohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES .24ohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .24 OHM 1W 2% AXIAL - CMF60R24000GNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .24 OHM 1W 2% AXIAL
CMF60R24000GNR6
RES .24 OHM 1W 2% AXIAL CMF60R24000GNR6
RES .24ohm 1W 2% AXIAL

RES .24ohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF60R24000GNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60R24000GNR6-ND
Through Hole Resistors CMF60R24000GNR6-ND
240 mOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

240 mOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,0.24Ohms,500Wv,2+/-% Tol,-200,200Ppm-Tc Vishay - 41C9239 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,0.24Ohms,500Wv,2+/-% Tol,-200,200Ppm-Tc Vishay
41C9239
Resistor,metal Film,0.24Ohms,500Wv,2+/-% Tol,-200,200Ppm-Tc Vishay 41C9239
Resistor,Metal Film,0.24Ohms,500WV, 2+/-% Tol,-200,200ppm-TC

Resistor,Metal Film,0.24Ohms,500WV,2+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60R24000GNR6 CMF60R24000GNR6-ND 41C9239
Product Name RES .24 OHM 1W 2% AXIAL Through Hole Resistors Resistor,metal Film,0.24Ohms,500Wv,2+/-% Tol,-200,200Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2400 ohms 0.2400 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details