Vishay Intertechnology, Inc. RES 0.13 OHM 1W 2% AXIAL CMF60R13000GNEB

Description
RES 0.13ohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 0.13ohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.13 OHM 1W 2% AXIAL - CMF60R13000GNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.13 OHM 1W 2% AXIAL
CMF60R13000GNEB
RES 0.13 OHM 1W 2% AXIAL CMF60R13000GNEB
RES 0.13ohm 1W 2% AXIAL

RES 0.13ohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF60R13000GNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60R13000GNEB-ND
Through Hole Resistors CMF60R13000GNEB-ND
130 mOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

130 mOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60R13000GNEB CMF60R13000GNEB-ND
Product Name RES 0.13 OHM 1W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1300 ohms 0.1300 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722178 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details