Vishay Intertechnology, Inc. Metal Film Resistors - CMF60998R00BER6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF60998R00BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF60998R00BER6
Metal Film Resistors - CMF60998R00BER6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF60998R00BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60998R00BER6-ND
Through Hole Resistors CMF60998R00BER6-ND
998 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

998 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 998 Ohm, +/0.1 Percent, 25 Ppm Vishay - 42C2385 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 998 Ohm, +/0.1 Percent, 25 Ppm Vishay
42C2385
Cmf60, 998 Ohm, +/0.1 Percent, 25 Ppm Vishay 42C2385
CMF60, 998 Ohm, +/- 0.1 Percent, 25 ppm

CMF60, 998 Ohm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60998R00BER6 CMF60998R00BER6-ND 42C2385
Product Name Metal Film Resistors - Through Hole Resistors Cmf60, 998 Ohm, +/0.1 Percent, 25 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 998 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details