Vishay Intertechnology, Inc. RES 97.6K OHM 1W 0.1% AXIAL CMF6097K600BER6

Description
RES 97.6Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 97.6Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 97.6K OHM 1W 0.1% AXIAL - CMF6097K600BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 97.6K OHM 1W 0.1% AXIAL
CMF6097K600BER6
RES 97.6K OHM 1W 0.1% AXIAL CMF6097K600BER6
RES 97.6Kohm 1W 0.1% AXIAL

RES 97.6Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6097K600BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6097K600BER6-ND
Through Hole Resistors CMF6097K600BER6-ND
97.6 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

97.6 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,976Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 42C2367 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,976Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
42C2367
Resistor,metal Film,976Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 42C2367
Resistor,Metal Film,976KOhms,500WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,976KOhms,500WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6097K600BER6 CMF6097K600BER6-ND 42C2367
Product Name RES 97.6K OHM 1W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,976Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 97600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R183JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers