Vishay Intertechnology, Inc. Metal Film Resistors - CMF60976R00BEEK

Description
Metal Film Resistors - Through Hole CMF-60 976 .1% T-9 EK e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-60 976 .1% T-9 EK e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF60976R00BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF60976R00BEEK
Metal Film Resistors - CMF60976R00BEEK
Metal Film Resistors - Through Hole CMF-60 976 .1% T-9 EK e3

Metal Film Resistors - Through Hole CMF-60 976 .1% T-9 EK e3

Supplier's Site
Through Hole Resistors - CMF60976R00BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60976R00BEEK-ND
Through Hole Resistors CMF60976R00BEEK-ND
976 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

976 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60976R00BEEK CMF60976R00BEEK-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers