Vishay Intertechnology, Inc. Through Hole Resistors CMF6096R250BHR6

Description
96.25 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
96.25 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6096R250BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6096R250BHR6-ND
Through Hole Resistors CMF6096R250BHR6-ND
96.25 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

96.25 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 96.25 OHM 1W 0.1% AXIAL - CMF6096R250BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 96.25 OHM 1W 0.1% AXIAL
CMF6096R250BHR6
RES 96.25 OHM 1W 0.1% AXIAL CMF6096R250BHR6
RES 96.25ohm 1W 0.1% AXIAL

RES 96.25ohm 1W 0.1% AXIAL

Supplier's Site
Cmf60, 96.25 Ohm, +/0.1 Percent, 50 Ppm Vishay - 42C2365 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 96.25 Ohm, +/0.1 Percent, 50 Ppm Vishay
42C2365
Cmf60, 96.25 Ohm, +/0.1 Percent, 50 Ppm Vishay 42C2365
CMF60, 96.25 Ohm, +/- 0.1 Percent, 50 ppm

CMF60, 96.25 Ohm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6096R250BHR6-ND CMF6096R250BHR6 42C2365
Product Name Through Hole Resistors RES 96.25 OHM 1W 0.1% AXIAL Cmf60, 96.25 Ohm, +/0.1 Percent, 50 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 96.25 ohms 96.25 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 143 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details