Vishay Intertechnology, Inc. RES 96.25 OHM 1W 0.1% AXIAL CMF6096R250BEEB

Description
RES 96.25ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 96.25ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 96.25 OHM 1W 0.1% AXIAL - CMF6096R250BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 96.25 OHM 1W 0.1% AXIAL
CMF6096R250BEEB
RES 96.25 OHM 1W 0.1% AXIAL CMF6096R250BEEB
RES 96.25ohm 1W 0.1% AXIAL

RES 96.25ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6096R250BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6096R250BEEB-ND
Through Hole Resistors CMF6096R250BEEB-ND
96.25 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

96.25 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6096R250BEEB CMF6096R250BEEB-ND
Product Name RES 96.25 OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 96.25 ohms 96.25 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details