Vishay Intertechnology, Inc. RES 95.3K OHM 1W 0.1% AXIAL CMF6095K300BHRE

Description
RES 95.3Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 95.3Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 95.3K OHM 1W 0.1% AXIAL - CMF6095K300BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3K OHM 1W 0.1% AXIAL
CMF6095K300BHRE
RES 95.3K OHM 1W 0.1% AXIAL CMF6095K300BHRE
RES 95.3Kohm 1W 0.1% AXIAL

RES 95.3Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6095K300BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6095K300BHRE-ND
Through Hole Resistors CMF6095K300BHRE-ND
95.3 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

95.3 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6095K300BHRE CMF6095K300BHRE-ND
Product Name RES 95.3K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 95300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details
Through-Hole Resistors - 1-1623729-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
2 suppliers