Vishay Intertechnology, Inc. RES 93.1 OHM 1W 0.5% AXIAL CMF6093R100DER6

Description
RES 93.1ohm 1W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 93.1ohm 1W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 93.1 OHM 1W 0.5% AXIAL - CMF6093R100DER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 93.1 OHM 1W 0.5% AXIAL
CMF6093R100DER6
RES 93.1 OHM 1W 0.5% AXIAL CMF6093R100DER6
RES 93.1ohm 1W 0.5% AXIAL

RES 93.1ohm 1W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF6093R100DER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6093R100DER6-ND
Through Hole Resistors CMF6093R100DER6-ND
93.1 Ohms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

93.1 Ohms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,93.1Ohms,500Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay - 42C2354 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,93.1Ohms,500Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay
42C2354
Resistor,metal Film,93.1Ohms,500Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay 42C2354
Resistor,Metal Film,93.1Ohms,500WV, .5+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,93.1Ohms,500WV,.5+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6093R100DER6 CMF6093R100DER6-ND 42C2354
Product Name RES 93.1 OHM 1W 0.5% AXIAL Through Hole Resistors Resistor,metal Film,93.1Ohms,500Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 93.1 ohms 93.1 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers