Vishay Intertechnology, Inc. Through Hole Resistors CMF6093R100BHR6

Description
93.1 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
93.1 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6093R100BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6093R100BHR6-ND
Through Hole Resistors CMF6093R100BHR6-ND
93.1 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

93.1 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 93.1 OHM 1W 0.1% AXIAL - CMF6093R100BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 93.1 OHM 1W 0.1% AXIAL
CMF6093R100BHR6
RES 93.1 OHM 1W 0.1% AXIAL CMF6093R100BHR6
RES 93.1ohm 1W 0.1% AXIAL

RES 93.1ohm 1W 0.1% AXIAL

Supplier's Site
Resistor,metal Film,93.1Ohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 42C2351 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,93.1Ohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
42C2351
Resistor,metal Film,93.1Ohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 42C2351
Resistor,Metal Film,93.1Ohms,500WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,93.1Ohms,500WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6093R100BHR6-ND CMF6093R100BHR6 42C2351
Product Name Through Hole Resistors RES 93.1 OHM 1W 0.1% AXIAL Resistor,metal Film,93.1Ohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 93.1 ohms 93.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details