Vishay Intertechnology, Inc. RES 90.9K OHM 1W 0.25% AXIAL CMF6090K900CERE

Description
RES 90.9Kohm 1W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 90.9Kohm 1W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.9K OHM 1W 0.25% AXIAL - CMF6090K900CERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9K OHM 1W 0.25% AXIAL
CMF6090K900CERE
RES 90.9K OHM 1W 0.25% AXIAL CMF6090K900CERE
RES 90.9Kohm 1W 0.25% AXIAL

RES 90.9Kohm 1W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF6090K900CERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6090K900CERE-ND
Through Hole Resistors CMF6090K900CERE-ND
90.9 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

90.9 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6090K900CERE CMF6090K900CERE-ND
Product Name RES 90.9K OHM 1W 0.25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 90900 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details