Vishay Intertechnology, Inc. Through Hole Resistors CMF60909R00FHR6

Description
909 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
909 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60909R00FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60909R00FHR6-ND
Through Hole Resistors CMF60909R00FHR6-ND
909 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

909 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 909 OHM 1W 1% AXIAL - CMF60909R00FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 909 OHM 1W 1% AXIAL
CMF60909R00FHR6
RES 909 OHM 1W 1% AXIAL CMF60909R00FHR6
RES 909ohm 1W 1% AXIAL

RES 909ohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,909Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C2348 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,909Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C2348
Resistor,metal Film,909Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C2348
Resistor,Metal Film,909Ohms,500WV,1 +/-% Tol,-50,50ppm-TC

Resistor,Metal Film,909Ohms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60909R00FHR6-ND CMF60909R00FHR6 42C2348
Product Name Through Hole Resistors RES 909 OHM 1W 1% AXIAL Resistor,metal Film,909Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 909 ohms 909 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.6800 ohms
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details