Vishay Intertechnology, Inc. RES 900 OHM 1W 1% AXIAL CMF60900R00FKEB

Description
RES 900ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 900ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 900 OHM 1W 1% AXIAL - CMF60900R00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 900 OHM 1W 1% AXIAL
CMF60900R00FKEB
RES 900 OHM 1W 1% AXIAL CMF60900R00FKEB
RES 900ohm 1W 1% AXIAL

RES 900ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60900R00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60900R00FKEB-ND
Through Hole Resistors CMF60900R00FKEB-ND
900 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

900 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60900R00FKEB CMF60900R00FKEB-ND
Product Name RES 900 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 900 ohms 900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers