Vishay Intertechnology, Inc. RES 900 OHM 1W 0.1% AXIAL CMF60900R00BEEK

Description
RES 900ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 900ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 900 OHM 1W 0.1% AXIAL - CMF60900R00BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 900 OHM 1W 0.1% AXIAL
CMF60900R00BEEK
RES 900 OHM 1W 0.1% AXIAL CMF60900R00BEEK
RES 900ohm 1W 0.1% AXIAL

RES 900ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60900R00BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60900R00BEEK-ND
Through Hole Resistors CMF60900R00BEEK-ND
900 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

900 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60900R00BEEK CMF60900R00BEEK-ND
Product Name RES 900 OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 900 ohms 900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details