Vishay Intertechnology, Inc. Through Hole Resistors CMF608R2500FKEB

Description
8.25 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
8.25 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF608R2500FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF608R2500FKEB-ND
Through Hole Resistors CMF608R2500FKEB-ND
8.25 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.25 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 8.25 OHM 1W 1% AXIAL - CMF608R2500FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25 OHM 1W 1% AXIAL
CMF608R2500FKEB
RES 8.25 OHM 1W 1% AXIAL CMF608R2500FKEB
RES 8.25ohm 1W 1% AXIAL

RES 8.25ohm 1W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF608R2500FKEB-ND CMF608R2500FKEB
Product Name Through Hole Resistors RES 8.25 OHM 1W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 8.25 ohms 8.25 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details