Vishay Intertechnology, Inc. Through Hole Resistors CMF608R2000FKBF

Description
8.2 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
8.2 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF608R2000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF608R2000FKBF-ND
Through Hole Resistors CMF608R2000FKBF-ND
8.2 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.2 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 8.2 OHM 1W 1% AXIAL - CMF608R2000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2 OHM 1W 1% AXIAL
CMF608R2000FKBF
RES 8.2 OHM 1W 1% AXIAL CMF608R2000FKBF
RES 8.2ohm 1W 1% AXIAL

RES 8.2ohm 1W 1% AXIAL

Supplier's Site
Cmf60, 8.2 Ohm, +/1 Percent, 100 Ppm Vishay - 42C2177 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 8.2 Ohm, +/1 Percent, 100 Ppm Vishay
42C2177
Cmf60, 8.2 Ohm, +/1 Percent, 100 Ppm Vishay 42C2177
CMF60, 8.2 Ohm, +/- 1 Percent, 100 ppm

CMF60, 8.2 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF608R2000FKBF-ND CMF608R2000FKBF 42C2177
Product Name Through Hole Resistors RES 8.2 OHM 1W 1% AXIAL Cmf60, 8.2 Ohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 8.2 ohms 8.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1249304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R430JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details