Vishay Intertechnology, Inc. RES 8.06 OHM 1W 1% AXIAL CMF608R0600FKBF

Description
RES 8.06ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.06ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.06 OHM 1W 1% AXIAL - CMF608R0600FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06 OHM 1W 1% AXIAL
CMF608R0600FKBF
RES 8.06 OHM 1W 1% AXIAL CMF608R0600FKBF
RES 8.06ohm 1W 1% AXIAL

RES 8.06ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF608R0600FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF608R0600FKBF-ND
Through Hole Resistors CMF608R0600FKBF-ND
8.06 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.06 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,8.06Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C2174 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,8.06Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C2174
Resistor,metal Film,8.06Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C2174
Resistor,Metal Film,8.06Ohms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,8.06Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF608R0600FKBF CMF608R0600FKBF-ND 42C2174
Product Name RES 8.06 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,8.06Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.06 ohms 8.06 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details