Vishay Intertechnology, Inc. Through Hole Resistors CMF608M0000FKBF

Description
8 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
8 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF608M0000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF608M0000FKBF-ND
Through Hole Resistors CMF608M0000FKBF-ND
8 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 8M OHM 1W 1% AXIAL - CMF608M0000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8M OHM 1W 1% AXIAL
CMF608M0000FKBF
RES 8M OHM 1W 1% AXIAL CMF608M0000FKBF
RES 8Mohm 1W 1% AXIAL

RES 8Mohm 1W 1% AXIAL

Supplier's Site
Cmf60, 8 Mohm, +/1 Percent, 100 Ppm Vishay - 42C2157 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 8 Mohm, +/1 Percent, 100 Ppm Vishay
42C2157
Cmf60, 8 Mohm, +/1 Percent, 100 Ppm Vishay 42C2157
CMF60, 8 MOhm, +/- 1 Percent, 100 ppm

CMF60, 8 MOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF608M0000FKBF-ND CMF608M0000FKBF 42C2157
Product Name Through Hole Resistors RES 8M OHM 1W 1% AXIAL Cmf60, 8 Mohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9360 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details