Vishay Intertechnology, Inc. RES 8.16K OHM 1W 0.25% AXIAL CMF608K1600CEEK

Description
RES 8.16Kohm 1W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 8.16Kohm 1W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.16K OHM 1W 0.25% AXIAL - CMF608K1600CEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.16K OHM 1W 0.25% AXIAL
CMF608K1600CEEK
RES 8.16K OHM 1W 0.25% AXIAL CMF608K1600CEEK
RES 8.16Kohm 1W 0.25% AXIAL

RES 8.16Kohm 1W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF608K1600CEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF608K1600CEEK-ND
Through Hole Resistors CMF608K1600CEEK-ND
8.16 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.16 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF608K1600CEEK CMF608K1600CEEK-ND
Product Name RES 8.16K OHM 1W 0.25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8160 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R224JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details