Vishay Intertechnology, Inc. RES 891K OHM 1W 0.5% AXIAL CMF60891K00DHEB

Description
RES 891Kohm 1W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 891Kohm 1W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 891K OHM 1W 0.5% AXIAL - CMF60891K00DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 891K OHM 1W 0.5% AXIAL
CMF60891K00DHEB
RES 891K OHM 1W 0.5% AXIAL CMF60891K00DHEB
RES 891Kohm 1W 0.5% AXIAL

RES 891Kohm 1W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF60891K00DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60891K00DHEB-ND
Through Hole Resistors CMF60891K00DHEB-ND
891 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

891 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60891K00DHEB CMF60891K00DHEB-ND
Product Name RES 891K OHM 1W 0.5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 891000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1260435 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers