Vishay Intertechnology, Inc. Through Hole Resistors CMF6088R700FKRE70

Description
88.7 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
88.7 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6088R700FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6088R700FKRE70-ND
Through Hole Resistors CMF6088R700FKRE70-ND
88.7 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

88.7 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 88.7 OHM 1W 1% AXIAL - CMF6088R700FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 88.7 OHM 1W 1% AXIAL
CMF6088R700FKRE70
RES 88.7 OHM 1W 1% AXIAL CMF6088R700FKRE70
RES 88.7ohm 1W 1% AXIAL

RES 88.7ohm 1W 1% AXIAL

Supplier's Site
Cmf60, 88.7 Ohm, +/1 Percent, 100 Ppm Vishay - 42C2275 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 88.7 Ohm, +/1 Percent, 100 Ppm Vishay
42C2275
Cmf60, 88.7 Ohm, +/1 Percent, 100 Ppm Vishay 42C2275
CMF60, 88.7 Ohm, +/- 1 Percent, 100 ppm

CMF60, 88.7 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6088R700FKRE70-ND CMF6088R700FKRE70 42C2275
Product Name Through Hole Resistors RES 88.7 OHM 1W 1% AXIAL Cmf60, 88.7 Ohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 88.7 ohms 88.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C470J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers