Vishay Intertechnology, Inc. RES 88.7 OHM 1W 1% AXIAL CMF6088R700FKEA70

Description
RES 88.7ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 88.7ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 88.7 OHM 1W 1% AXIAL - CMF6088R700FKEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 88.7 OHM 1W 1% AXIAL
CMF6088R700FKEA70
RES 88.7 OHM 1W 1% AXIAL CMF6088R700FKEA70
RES 88.7ohm 1W 1% AXIAL

RES 88.7ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6088R700FKEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6088R700FKEA70-ND
Through Hole Resistors CMF6088R700FKEA70-ND
88.7 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

88.7 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6088R700FKEA70 CMF6088R700FKEA70-ND
Product Name RES 88.7 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 88.7 ohms 88.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R240JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details