Vishay Intertechnology, Inc. RES 82.5K OHM 1W 1% AXIAL CMF6082K500FKEK

Description
RES 82.5Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 82.5Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.5K OHM 1W 1% AXIAL - CMF6082K500FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5K OHM 1W 1% AXIAL
CMF6082K500FKEK
RES 82.5K OHM 1W 1% AXIAL CMF6082K500FKEK
RES 82.5Kohm 1W 1% AXIAL

RES 82.5Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6082K500FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6082K500FKEK-ND
Through Hole Resistors CMF6082K500FKEK-ND
82.5 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

82.5 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6082K500FKEK CMF6082K500FKEK-ND
Product Name RES 82.5K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 82500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249278 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers