Vishay Precision Group Vishay/DaleMetal Film Resistors - CMF60825R00FKWF

Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote
Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF60825R00FKWF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF60825R00FKWF
Vishay/DaleMetal Film Resistors - CMF60825R00FKWF
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Cmf60, 825 Ohm, +/1 Percent, 100 Ppm Vishay - 42C2262 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 825 Ohm, +/1 Percent, 100 Ppm Vishay
42C2262
Cmf60, 825 Ohm, +/1 Percent, 100 Ppm Vishay 42C2262
CMF60, 825 Ohm, +/- 1 Percent, 100 ppm

CMF60, 825 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF60825R00FKWF 42C2262
Product Name Vishay/DaleMetal Film Resistors - Cmf60, 825 Ohm, +/1 Percent, 100 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1469511 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers