Vishay Intertechnology, Inc. RES 825 OHM 1W 1% AXIAL CMF60825R00FKR6

Description
RES 825ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 825ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 825 OHM 1W 1% AXIAL - CMF60825R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825 OHM 1W 1% AXIAL
CMF60825R00FKR6
RES 825 OHM 1W 1% AXIAL CMF60825R00FKR6
RES 825ohm 1W 1% AXIAL

RES 825ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60825R00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60825R00FKR6-ND
Through Hole Resistors CMF60825R00FKR6-ND
825 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

825 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,825Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C2261 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,825Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C2261
Resistor,metal Film,825Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C2261
Resistor,Metal Film,825Ohms,500WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,825Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60825R00FKR6 CMF60825R00FKR6-ND 42C2261
Product Name RES 825 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,825Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 825 ohms 825 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Surface Mount Resistors - 1260379 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS
View Details