Vishay Intertechnology, Inc. RES 825 OHM 1W 1% AXIAL CMF60825R00FHBF

Description
RES 825ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 825ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 825 OHM 1W 1% AXIAL - CMF60825R00FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825 OHM 1W 1% AXIAL
CMF60825R00FHBF
RES 825 OHM 1W 1% AXIAL CMF60825R00FHBF
RES 825ohm 1W 1% AXIAL

RES 825ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60825R00FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60825R00FHBF-ND
Through Hole Resistors CMF60825R00FHBF-ND
825 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

825 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,825Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C2257 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,825Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C2257
Resistor,metal Film,825Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C2257
Resistor,Metal Film,825Ohms,500WV,1 +/-% Tol,-50,50ppm-TC

Resistor,Metal Film,825Ohms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60825R00FHBF CMF60825R00FHBF-ND 42C2257
Product Name RES 825 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,825Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 825 ohms 825 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249321 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details