Vishay Intertechnology, Inc. RES 825K OHM 1W 0.1% AXIAL CMF60825K00BEBF

Description
RES 825Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 825Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 825K OHM 1W 0.1% AXIAL - CMF60825K00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825K OHM 1W 0.1% AXIAL
CMF60825K00BEBF
RES 825K OHM 1W 0.1% AXIAL CMF60825K00BEBF
RES 825Kohm 1W 0.1% AXIAL

RES 825Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60825K00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60825K00BEBF-ND
Through Hole Resistors CMF60825K00BEBF-ND
825 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

825 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,825Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 42C2244 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,825Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
42C2244
Resistor,metal Film,825Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 42C2244
Resistor,Metal Film,825KOhms,500WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,825KOhms,500WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60825K00BEBF CMF60825K00BEBF-ND 42C2244
Product Name RES 825K OHM 1W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,825Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 825000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details