Vishay Intertechnology, Inc. RES 81.92K OHM 1W 0.1% AXIAL CMF6081K920BER6

Description
RES 81.92Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 81.92Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 81.92K OHM 1W 0.1% AXIAL - CMF6081K920BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 81.92K OHM 1W 0.1% AXIAL
CMF6081K920BER6
RES 81.92K OHM 1W 0.1% AXIAL CMF6081K920BER6
RES 81.92Kohm 1W 0.1% AXIAL

RES 81.92Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6081K920BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6081K920BER6-ND
Through Hole Resistors CMF6081K920BER6-ND
81.92 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

81.92 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 81.92 Kohm, +/0.1 Percent, 25 Ppm Vishay - 42C2221 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 81.92 Kohm, +/0.1 Percent, 25 Ppm Vishay
42C2221
Cmf60, 81.92 Kohm, +/0.1 Percent, 25 Ppm Vishay 42C2221
CMF60, 81.92 kOhm, +/- 0.1 Percent, 25 ppm

CMF60, 81.92 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6081K920BER6 CMF6081K920BER6-ND 42C2221
Product Name RES 81.92K OHM 1W 0.1% AXIAL Through Hole Resistors Cmf60, 81.92 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 81920 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C181J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details