Vishay Intertechnology, Inc. RES 81.6K OHM 1W 0.1% AXIAL CMF6081K600BHR6

Description
RES 81.6Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 81.6Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 81.6K OHM 1W 0.1% AXIAL - CMF6081K600BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 81.6K OHM 1W 0.1% AXIAL
CMF6081K600BHR6
RES 81.6K OHM 1W 0.1% AXIAL CMF6081K600BHR6
RES 81.6Kohm 1W 0.1% AXIAL

RES 81.6Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6081K600BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6081K600BHR6-ND
Through Hole Resistors CMF6081K600BHR6-ND
81.6 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

81.6 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,816Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 42C2218 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,816Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
42C2218
Resistor,metal Film,816Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 42C2218
Resistor,Metal Film,816KOhms,500WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,816KOhms,500WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6081K600BHR6 CMF6081K600BHR6-ND 42C2218
Product Name RES 81.6K OHM 1W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,816Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 81600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details