Vishay Intertechnology, Inc. RES 80.6K OHM 1W 1% AXIAL CMF6080K600FHR6

Description
RES 80.6Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 80.6Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 80.6K OHM 1W 1% AXIAL - CMF6080K600FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6K OHM 1W 1% AXIAL
CMF6080K600FHR6
RES 80.6K OHM 1W 1% AXIAL CMF6080K600FHR6
RES 80.6Kohm 1W 1% AXIAL

RES 80.6Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6080K600FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6080K600FHR6-ND
Through Hole Resistors CMF6080K600FHR6-ND
80.6 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

80.6 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,806Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C2200 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,806Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C2200
Resistor,metal Film,806Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C2200
Resistor,Metal Film,806KOhms,500WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,806KOhms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6080K600FHR6 CMF6080K600FHR6-ND 42C2200
Product Name RES 80.6K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,806Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 80600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221 ohms
View Details
2 suppliers
Through Hole Resistors - 1722190 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C183J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details