Vishay Intertechnology, Inc. Through Hole Resistors CMF6080K600FHBF

Description
80.6 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
80.6 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6080K600FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6080K600FHBF-ND
Through Hole Resistors CMF6080K600FHBF-ND
80.6 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

80.6 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 80.6K OHM 1W 1% AXIAL - CMF6080K600FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6K OHM 1W 1% AXIAL
CMF6080K600FHBF
RES 80.6K OHM 1W 1% AXIAL CMF6080K600FHBF
RES 80.6Kohm 1W 1% AXIAL

RES 80.6Kohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,806Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C2199 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,806Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C2199
Resistor,metal Film,806Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C2199
Resistor,Metal Film,806KOhms,500WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,806KOhms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6080K600FHBF-ND CMF6080K600FHBF 42C2199
Product Name Through Hole Resistors RES 80.6K OHM 1W 1% AXIAL Resistor,metal Film,806Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 499 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R911JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details