VISHAY INTERTECHNOLOGY, INC.
CMF60806R00FKEB -- RES 806 OHM 1W 1% AXIAL
Vishay Intertechnology, Inc.
RES 806 OHM 1W 1% AXIAL
CMF60806R00FKEB
Description
RES 806ohm 1W 1% AXIAL
Request a Quote
Email Supplier
Description
RES 806ohm 1W 1% AXIAL
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CMF60806R00FKEB |
|
Product Name
|
RES 806 OHM 1W 1% AXIAL |
|
Mounting / Packaging
|
Axial Leads
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Single Resistor
Category / Application
Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details
Operating Temperature
-32 to 16 C (-25 to 60 F)
View Details
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details