Metal Film Resistors - Through Hole
800 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
CMF60, 800 Ohm, +/- 0.1 Percent, 25 ppm
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF60800R00BER6 | CMF60800R00BER6-ND | 42C2212 |
| Product Name | Metal Film Resistors - | Through Hole Resistors | Cmf60, 800 Ohm, +/0.1 Percent, 25 Ppm Vishay |
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Resistance Range | 800 ohms |