Vishay Intertechnology, Inc. RES 7.5 OHM 1W 2% AXIAL CMF607R5000GKEA

Description
RES 7.5ohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 7.5ohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5 OHM 1W 2% AXIAL - CMF607R5000GKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5 OHM 1W 2% AXIAL
CMF607R5000GKEA
RES 7.5 OHM 1W 2% AXIAL CMF607R5000GKEA
RES 7.5ohm 1W 2% AXIAL

RES 7.5ohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF607R5000GKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF607R5000GKEA-ND
Through Hole Resistors CMF607R5000GKEA-ND
7.5 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.5 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF607R5000GKEA CMF607R5000GKEA-ND
Product Name RES 7.5 OHM 1W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7.5 ohms 7.5 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers