Vishay Intertechnology, Inc. RESISTOR, FUSIBLE, FILM, 0.5 W, 1 %, 100 ppm, 7.5 ohm, THROUGH HOLE MOUNT CMF607R5000FKEK64

Description
RESISTOR, FUSIBLE, FILM, 0.5 W, 1 %, 100 ppm, 7.5ohm, THROUGH HOLE MOUNT
Request a Quote Datasheet
Description
RESISTOR, FUSIBLE, FILM, 0.5 W, 1 %, 100 ppm, 7.5ohm, THROUGH HOLE MOUNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, FUSIBLE, FILM, 0.5 W, 1 %, 100 ppm, 7.5 ohm, THROUGH HOLE MOUNT - CMF607R5000FKEK64 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, FUSIBLE, FILM, 0.5 W, 1 %, 100 ppm, 7.5 ohm, THROUGH HOLE MOUNT
CMF607R5000FKEK64
RESISTOR, FUSIBLE, FILM, 0.5 W, 1 %, 100 ppm, 7.5 ohm, THROUGH HOLE MOUNT CMF607R5000FKEK64
RESISTOR, FUSIBLE, FILM, 0.5 W, 1 %, 100 ppm, 7.5ohm, THROUGH HOLE MOUNT

RESISTOR, FUSIBLE, FILM, 0.5 W, 1 %, 100 ppm, 7.5ohm, THROUGH HOLE MOUNT

Supplier's Site
Through Hole Resistors - CMF607R5000FKEK64-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF607R5000FKEK64-ND
Through Hole Resistors CMF607R5000FKEK64-ND
7.5 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.5 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF607R5000FKEK64 CMF607R5000FKEK64-ND
Product Name RESISTOR, FUSIBLE, FILM, 0.5 W, 1 %, 100 ppm, 7.5 ohm, THROUGH HOLE MOUNT Through Hole Resistors
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 7.5 ohms 7.5 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.5000 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers