Vishay Intertechnology, Inc. RES 7.5M OHM 1W 1% AXIAL CMF607M5000FKBF

Description
RES 7.5Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 7.5Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5M OHM 1W 1% AXIAL - CMF607M5000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5M OHM 1W 1% AXIAL
CMF607M5000FKBF
RES 7.5M OHM 1W 1% AXIAL CMF607M5000FKBF
RES 7.5Mohm 1W 1% AXIAL

RES 7.5Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF607M5000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF607M5000FKBF-ND
Through Hole Resistors CMF607M5000FKBF-ND
7.5 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.5 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF607M5000FKBF - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CMF607M5000FKBF
Through Hole Resistors CMF607M5000FKBF
RES 7.5M OHM 1W 1% AXIAL

RES 7.5M OHM 1W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CMF607M5000FKBF CMF607M5000FKBF-ND CMF607M5000FKBF
Product Name RES 7.5M OHM 1W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 7.50E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers