Vishay Intertechnology, Inc. Through Hole Resistors CMF607M5000FHBF

Description
7.5 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
7.5 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF607M5000FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF607M5000FHBF-ND
Through Hole Resistors CMF607M5000FHBF-ND
7.5 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.5 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 7.5M OHM 1W 1% AXIAL - CMF607M5000FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5M OHM 1W 1% AXIAL
CMF607M5000FHBF
RES 7.5M OHM 1W 1% AXIAL CMF607M5000FHBF
RES 7.5Mohm 1W 1% AXIAL

RES 7.5Mohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,7.5Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C2023 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,7.5Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C2023
Resistor,metal Film,7.5Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C2023
Resistor,Metal Film,7.5MOhms,500WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,7.5MOhms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF607M5000FHBF-ND CMF607M5000FHBF 42C2023
Product Name Through Hole Resistors RES 7.5M OHM 1W 1% AXIAL Resistor,metal Film,7.5Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details