Vishay Intertechnology, Inc. RES 78.7K OHM 1W 1% AXIAL CMF6078K700FKR6

Description
RES 78.7Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 78.7Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 78.7K OHM 1W 1% AXIAL - CMF6078K700FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.7K OHM 1W 1% AXIAL
CMF6078K700FKR6
RES 78.7K OHM 1W 1% AXIAL CMF6078K700FKR6
RES 78.7Kohm 1W 1% AXIAL

RES 78.7Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6078K700FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6078K700FKR6-ND
Through Hole Resistors CMF6078K700FKR6-ND
78.7 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

78.7 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6078K700FKR6 CMF6078K700FKR6-ND
Product Name RES 78.7K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 78700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C563J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614893-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17800 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details