Vishay Intertechnology, Inc. RES 76.8 OHM 1W 1% AXIAL CMF6076R800FKR6

Description
RES 76.8ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 76.8ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 76.8 OHM 1W 1% AXIAL - CMF6076R800FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 76.8 OHM 1W 1% AXIAL
CMF6076R800FKR6
RES 76.8 OHM 1W 1% AXIAL CMF6076R800FKR6
RES 76.8ohm 1W 1% AXIAL

RES 76.8ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6076R800FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6076R800FKR6-ND
Through Hole Resistors CMF6076R800FKR6-ND
76.8 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

76.8 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,76.8Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C2112 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,76.8Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C2112
Resistor,metal Film,76.8Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C2112
Resistor,Metal Film,76.8Ohms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,76.8Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6076R800FKR6 CMF6076R800FKR6-ND 42C2112
Product Name RES 76.8 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,76.8Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 76.8 ohms 76.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 270000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617563 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R226JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details