Vishay Intertechnology, Inc. Metal Film Resistors - CMF6075R000JNEB

Description
Metal Film Resistors - Through Hole CMF-60 75 5% T-00 EB e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-60 75 5% T-00 EB e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF6075R000JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF6075R000JNEB
Metal Film Resistors - CMF6075R000JNEB
Metal Film Resistors - Through Hole CMF-60 75 5% T-00 EB e3

Metal Film Resistors - Through Hole CMF-60 75 5% T-00 EB e3

Supplier's Site
Through Hole Resistors - CMF6075R000JNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6075R000JNEB-ND
Through Hole Resistors CMF6075R000JNEB-ND
75 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

75 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6075R000JNEB CMF6075R000JNEB-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers