Vishay Intertechnology, Inc. RES 75 OHM 1W 0.1% AXIAL CMF6075R000BHR6

Description
RES 75ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 75ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75 OHM 1W 0.1% AXIAL - CMF6075R000BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 1W 0.1% AXIAL
CMF6075R000BHR6
RES 75 OHM 1W 0.1% AXIAL CMF6075R000BHR6
RES 75ohm 1W 0.1% AXIAL

RES 75ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6075R000BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6075R000BHR6-ND
Through Hole Resistors CMF6075R000BHR6-ND
75 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

75 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,75Ohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 42C2077 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,75Ohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
42C2077
Resistor,metal Film,75Ohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 42C2077
Resistor,Metal Film,75Ohms,500WV,.1 +/-% Tol,-50,50ppm-TC

Resistor,Metal Film,75Ohms,500WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6075R000BHR6 CMF6075R000BHR6-ND 42C2077
Product Name RES 75 OHM 1W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,75Ohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 75 ohms 75 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details