Vishay Intertechnology, Inc. RES 75K OHM 1W 1% AXIAL CMF6075K000FKBF

Description
RES 75Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 75Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75K OHM 1W 1% AXIAL - CMF6075K000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75K OHM 1W 1% AXIAL
CMF6075K000FKBF
RES 75K OHM 1W 1% AXIAL CMF6075K000FKBF
RES 75Kohm 1W 1% AXIAL

RES 75Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6075K000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6075K000FKBF-ND
Through Hole Resistors CMF6075K000FKBF-ND
75 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

75 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,750Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C2072 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,750Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C2072
Resistor,metal Film,750Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C2072
Resistor,Metal Film,750KOhms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,750KOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6075K000FKBF CMF6075K000FKBF-ND 42C2072
Product Name RES 75K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,750Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 75000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers