Vishay Intertechnology, Inc. RES 750 OHM 1W 1% AXIAL CMF60750R00FKEK

Description
RES 750ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 750ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750 OHM 1W 1% AXIAL - CMF60750R00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 1W 1% AXIAL
CMF60750R00FKEK
RES 750 OHM 1W 1% AXIAL CMF60750R00FKEK
RES 750ohm 1W 1% AXIAL

RES 750ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60750R00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60750R00FKEK-ND
Through Hole Resistors CMF60750R00FKEK-ND
750 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

750 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60750R00FKEK CMF60750R00FKEK-ND
Product Name RES 750 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 750 ohms 750 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers