Vishay Intertechnology, Inc. RES 715 OHM 1W 0.1% AXIAL CMF60715R00BHEB70

Description
RES 715ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 715ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 715 OHM 1W 0.1% AXIAL - CMF60715R00BHEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 715 OHM 1W 0.1% AXIAL
CMF60715R00BHEB70
RES 715 OHM 1W 0.1% AXIAL CMF60715R00BHEB70
RES 715ohm 1W 0.1% AXIAL

RES 715ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60715R00BHEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60715R00BHEB70-ND
Through Hole Resistors CMF60715R00BHEB70-ND
715 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

715 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60715R00BHEB70 CMF60715R00BHEB70-ND
Product Name RES 715 OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 715 ohms 715 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details