Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF606R9800FKR6

Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF606R9800FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF606R9800FKR6
Vishay/DaleMetal Film Resistors - CMF606R9800FKR6
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF606R9800FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF606R9800FKR6-ND
Through Hole Resistors CMF606R9800FKR6-ND
6.98 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.98 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,6.98Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C1843 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,6.98Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C1843
Resistor,metal Film,6.98Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C1843
Resistor,Metal Film,6.98Ohms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,6.98Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF606R9800FKR6 CMF606R9800FKR6-ND 42C1843
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Resistor,metal Film,6.98Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 6.98 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers