Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF606R6500FKEB

Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF606R6500FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF606R6500FKEB
Vishay/DaleMetal Film Resistors - CMF606R6500FKEB
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF606R6500FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF606R6500FKEB-ND
Through Hole Resistors CMF606R6500FKEB-ND
6.65 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.65 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF606R6500FKEB CMF606R6500FKEB-ND
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor
Category / Application General Use
Resistance Range 6.65 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers